Status: | Unknown |
---|---|
Series: | TransGuard VCAC Series |
RoHS: | Unknown |
Voltage Rating VAC | 21V |
---|---|
Voltage Rating V DC | 30V |
Product Range | TransGuard VCAC Series |
Clamping Voltage Vc Max | 67V |
Varistor Case Style | 0402 [1005 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 10A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 50mJ |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Varistor, Aec-Q200, Mlv, 67V, 0402 | Newark Electronics |
VARISTOR, AEC-Q200, MLV, 67V, 0402 | element14 |
Where can I find additional details, specifications and documents for a VCAC040230X380NWP?
Additional datasheets, footprints and schematics for VCAC040230X380NWP are listed on our Part Details page. You can also find images and similar parts to VCAC040230X380NWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCAC040230X380NWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAC040230X380NWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCAC040230X380NWP fall under?
The VCAC040230X380NWP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCAC040230X380NWP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCAC040230X380NWP you can contact the distributor directly for product support, shipping queries etc.
Is the VCAC040230X380NWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCAC040230X380NWP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VCAC040230X380NWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCAC040230X380NWP often in real-time on the comparison pages.
What if I can't find stock of VCAC040230X380NWP?
You can fill out our help required form which you can use to request a quote for VCAC040230X380NWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.