Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 168MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | ± 3.5V to ± 6V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 3.5V to ± 6V |
Base Number | 822 |
Gain Accuracy | 0.6dB |
Gain Bandwidth | 168MHz |
Op Amp Type | Wideband |
Operating Temperature Range | -40°C to +85°C |
Slew Rate | 1700V/µs |
Supply Voltage Max | 6V |
Supply Voltage Min | 3.5V |
Termination Type | Surface Mount Device |
Amp Single wideband, VCA822ID | RS |
Ic, Op-Amp Vga 168Mhz Sgl 14Soic | Newark Electronics |
Wideband, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a VCA822ID?
Additional datasheets, footprints and schematics for VCA822ID are listed on our Part Details page. You can also find images and similar parts to VCA822ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCA822ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCA822ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCA822ID fall under?
The VCA822ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to VCA822ID when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCA822ID you can contact the distributor directly for product support, shipping queries etc.
Is the VCA822ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCA822ID have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for VCA822ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCA822ID often in real-time on the comparison pages.
What if I can't find stock of VCA822ID?
You can fill out our help required form which you can use to request a quote for VCA822ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.