Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 710MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | ± 3.5V to ± 6V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 3.5V to ± 6V |
Base Number | 821 |
Gain Accuracy | 0.6dB |
Gain Bandwidth | 710MHz |
Op Amp Type | Wideband |
Operating Temperature Range | -40°C to +85°C |
Slew Rate | 2500V/µs |
Supply Voltage Max | 6V |
Supply Voltage Min | 3.5V |
Termination Type | Surface Mount Device |
Ic, Op-Amp Vga 710Mhz Sgl 14Soic | Newark Electronics |
Wideband, > 40dB Adjust Range, Linear in dB Variable Gain Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a VCA821ID?
Additional datasheets, footprints and schematics for VCA821ID are listed on our Part Details page. You can also find images and similar parts to VCA821ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCA821ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCA821ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCA821ID fall under?
The VCA821ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to VCA821ID when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCA821ID you can contact the distributor directly for product support, shipping queries etc.
Is the VCA821ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCA821ID have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for VCA821ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCA821ID often in real-time on the comparison pages.
What if I can't find stock of VCA821ID?
You can fill out our help required form which you can use to request a quote for VCA821ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.