No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 35MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | ± 4V to ± 6V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4V to ± 6V |
Base Number | 810 |
Gain Accuracy | 4.7dB |
Gain Bandwidth | 25MHz |
Gain dB Max | 40dB |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 6V |
Supply Voltage Min | 4V |
Termination Type | Surface Mount Device |
High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier | Texas Instruments |
Adj Gain Amp, +/-5V, 35Mhz, 8So | Newark Electronics |
ADJ GAIN AMP, +/-5V, 35MHZ, 8SO | Farnell |
VCA810ID, Volt Controlled Amplifiers | RS |
Where can I find additional details, specifications and documents for a VCA810ID .?
Additional datasheets, footprints and schematics for VCA810ID . are listed on our Part Details page. You can also find images and similar parts to VCA810ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCA810ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCA810ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCA810ID . fall under?
The VCA810ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to VCA810ID . when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCA810ID . you can contact the distributor directly for product support, shipping queries etc.
Is the VCA810ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCA810ID . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for VCA810ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCA810ID . often in real-time on the comparison pages.
What if I can't find stock of VCA810ID .?
You can fill out our help required form which you can use to request a quote for VCA810ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.