Status: | Unknown |
---|---|
Series: | VC32 Series |
RoHS: | Unknown |
Voltage Rating VAC | 300V |
---|---|
Voltage Rating V DC | 470V |
Product Range | VC32 Series |
Clamping Voltage Vc Max | 775V |
Varistor Case Style | 3220 |
Varistor Type | Single Layer Varistor (SLV) |
Peak Surge Current @ 8/20µs | 200A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 23J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance | 70pF |
Clamping Voltage | 775V |
Clamping Voltage @ 8/20µs Max | 775V |
External Depth | 2.03mm |
External Length / Height | 8.55mm |
External Width | 5.3mm |
Leakage Current | 50µA |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 200A |
Suppressor Type | Varistor |
Surge Current | 400A |
Transient Energy | 23J |
Varistor Voltage | 470V |
Varistor Voltage @ 1mA | 470V |
Varistor, 775V, 300Vac, 385Vdc, 3220 | Newark Electronics |
VARISTOR, 775V, 300VAC, 385VDC, 3220 | element14 |
Where can I find additional details, specifications and documents for a VC32M00301KBA?
Additional datasheets, footprints and schematics for VC32M00301KBA are listed on our Part Details page. You can also find images and similar parts to VC32M00301KBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC32M00301KBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC32M00301KBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC32M00301KBA fall under?
The VC32M00301KBA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC32M00301KBA when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC32M00301KBA you can contact the distributor directly for product support, shipping queries etc.
Is the VC32M00301KBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC32M00301KBA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VC32M00301KBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC32M00301KBA often in real-time on the comparison pages.
What if I can't find stock of VC32M00301KBA?
You can fill out our help required form which you can use to request a quote for VC32M00301KBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.