Status: | Unknown |
---|---|
Series: | StaticGuard Series |
RoHS: | Compliant |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating VDC | 18V |
Product Range | StaticGuard Series |
Clamping Voltage Vc Max | 50V |
Varistor Case Style | 1206 [3216 Metric] |
Peak Surge Current @ 8/20µS | 30A |
Capacitance, Cd | 200pF |
RoHS Compliant | Yes |
Varistor, 18V, 50V, 1206 | Newark Electronics |
1210 18 V 14 Vrms 50 V Clamp 10 A 100 pF Multilayer Transient Voltage Suppressor | Future Electronics |
Var MLV 14VAC/18VDC 30A 1206 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VC12LC18A500DP?
Additional datasheets, footprints and schematics for VC12LC18A500DP are listed on our Part Details page. You can also find images and similar parts to VC12LC18A500DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC12LC18A500DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC12LC18A500DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC12LC18A500DP fall under?
The VC12LC18A500DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC12LC18A500DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC12LC18A500DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC12LC18A500DP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC12LC18A500DP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for VC12LC18A500DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC12LC18A500DP often in real-time on the comparison pages.
What if I can't find stock of VC12LC18A500DP?
You can fill out our help required form which you can use to request a quote for VC12LC18A500DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.