Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Voltage Rating VAC | 60V |
---|---|
Voltage Rating V DC | 85V |
Product Range | - |
Clamping Voltage Vc Max | 150V |
Varistor Case Style | 1210 [3225 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 250A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 2J |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage Vbr | 100V |
Capacitance | 275pF |
Clamping Voltage | 150V |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 250A |
Suppressor Type | Transient Voltage |
Var MLV 60VAC/85VDC 35A 100V 1210 SMD T/R | Avnet Abacus |
VC 1210 DC=85V CL=150V 2J | Rutronik |
Varistor, 150V, 1210, Full Reel | Newark Electronics |
VC121085S151DP | Future Electronics |
VARISTOR, 1210, 85 V | Farnell |
Where can I find additional details, specifications and documents for a VC121085S151DP?
Additional datasheets, footprints and schematics for VC121085S151DP are listed on our Part Details page. You can also find images and similar parts to VC121085S151DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC121085S151DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC121085S151DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC121085S151DP fall under?
The VC121085S151DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC121085S151DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC121085S151DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC121085S151DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC121085S151DP have stock available?
Authorised distributors including Avnet Abacus, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VC121085S151DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC121085S151DP often in real-time on the comparison pages.
What if I can't find stock of VC121085S151DP?
You can fill out our help required form which you can use to request a quote for VC121085S151DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.