Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Voltage Rating VAC | 21V |
---|---|
Voltage Rating VDC | 30V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 67V |
Varistor Case Style | 1210 [3225 Metric] |
Peak Surge Current @ 8/20µS | 280A |
RoHS Compliant | Yes |
Varistor, 41V, 67V, 1210 | Newark Electronics |
Var MLV 21VAC/30VDC 280A 41V 1210 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VC121030H620TP?
Additional datasheets, footprints and schematics for VC121030H620TP are listed on our Part Details page. You can also find images and similar parts to VC121030H620TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC121030H620TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC121030H620TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC121030H620TP fall under?
The VC121030H620TP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC121030H620TP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC121030H620TP you can contact the distributor directly for product support, shipping queries etc.
Is the VC121030H620TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC121030H620TP have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VC121030H620TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC121030H620TP often in real-time on the comparison pages.
What if I can't find stock of VC121030H620TP?
You can fill out our help required form which you can use to request a quote for VC121030H620TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.