VC121026H560DP TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR, 34.5V, 60V, 1210

Status: Unknown
Series: TransGuard Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Newark
Newark
from US$0.49
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
37,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.34
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.66
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.39
-
Buy Now

Specifications

Voltage Rating VAC 18V
Voltage Rating VDC 26V
Product Range TransGuard Series
Clamping Voltage Vc Max 60V
Varistor Case Style 1210 [3225 Metric]
Peak Surge Current @ 8/20µS 300A
Filter Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

Var MLV 18VAC/26VDC 300A 34.5V 1210 SMD T/R | Avnet Abacus
Varistor, 34.5V, 60V, 1210, Full Reel | Newark Electronics
1210 26 V 2150 pF Surface Mount MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics
26 VDC 18 VAC 1.2J 300A | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VC121026H560DP?

Additional datasheets, footprints and schematics for VC121026H560DP are listed on our Part Details page. You can also find images and similar parts to VC121026H560DP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VC121026H560DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC121026H560DP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VC121026H560DP fall under?

The VC121026H560DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VC121026H560DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VC121026H560DP you can contact the distributor directly for product support, shipping queries etc.

Is the VC121026H560DP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VC121026H560DP have stock available?

Authorised distributors including Avnet Abacus, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for VC121026H560DP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VC121026H560DP often in real-time on the comparison pages.

What if I can't find stock of VC121026H560DP?

You can fill out our help required form which you can use to request a quote for VC121026H560DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay