Status: | Unknown |
---|---|
Series: | VC Series |
RoHS: | Compliant |
Voltage Rating VAC | 13V |
---|---|
Voltage Rating VDC | 18V |
Product Range | VC Series |
Clamping Voltage Vc Max | 42V |
Varistor Case Style | 1210 [3225 Metric] |
Peak Surge Current @ 8/20µS | 500A |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Varistor, 25.5V, 42V, 1210 | Newark Electronics |
1210 18 VDC 13 V RMS 42 V Clamp 500 A 3100 pF Surface Mount Varistor | Future Electronics |
Var MLV 13VAC/18VDC 500A 25.5V 1210 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VC121018J390TP.?
Additional datasheets, footprints and schematics for VC121018J390TP. are listed on our Part Details page. You can also find images and similar parts to VC121018J390TP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC121018J390TP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC121018J390TP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC121018J390TP. fall under?
The VC121018J390TP. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC121018J390TP. when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC121018J390TP. you can contact the distributor directly for product support, shipping queries etc.
Is the VC121018J390TP. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC121018J390TP. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for VC121018J390TP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC121018J390TP. often in real-time on the comparison pages.
What if I can't find stock of VC121018J390TP.?
You can fill out our help required form which you can use to request a quote for VC121018J390TP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.