Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.34
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
344,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
12,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Kruse
-
|
28,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Voltage Rating VAC | 34V |
---|---|
Voltage Rating VDC | 48V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 100V |
Varistor Case Style | 1206 [3216 Metric] |
Peak Surge Current @ 8/20µS | 100A |
Capacitance, Cd | 225pF |
RoHS Compliant | Yes |
48 VDC .4J 100 V-CLMP | TTI Europe |
VC 1206 DC=48V CL=100V 0,4J | Rutronik |
Var Mlv 34Vac 48Vdc 100A 62V 1206 Smd Rohs Compliant: Yes |Kyocera Avx VC120648D101RP. | Newark Electronics |
Var MLV 34VAC/48VDC 100A 62V 1206 SMD T/R | Avnet America |
DIO Z 48V TVS VC120648D101 CHP 1206 | Kruse |
1206 48 V 225 pF Surface Mount MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics |
Where can I find additional details, specifications and documents for a VC120648D101RP?
Additional datasheets, footprints and schematics for VC120648D101RP are listed on our Part Details page. You can also find images and similar parts to VC120648D101RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC120648D101RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC120648D101RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC120648D101RP fall under?
The VC120648D101RP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC120648D101RP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC120648D101RP you can contact the distributor directly for product support, shipping queries etc.
Is the VC120648D101RP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC120648D101RP have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for VC120648D101RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC120648D101RP often in real-time on the comparison pages.
What if I can't find stock of VC120648D101RP?
You can fill out our help required form which you can use to request a quote for VC120648D101RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.