Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
325
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
52,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,228
in stock
|
Buy Now | |
element14
from US$0.29
|
551
in stock
|
Buy Now | |
Farnell
from US$0.23
|
551
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
507
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
393
in stock
|
Buy Now | |
Avnet Abacus
-
|
46,000
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Voltage Rating VAC | 34V |
---|---|
Voltage Rating V DC | 48V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 100V |
Varistor Case Style | 1206 [3216 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 100A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 400mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Max | 68V |
Breakover Voltage Min | 56V |
Capacitance | 225pF |
Clamping Voltage | 100V |
Clamping Voltage @ 8/20µs Max | 100V |
Inductance | 1.7nH |
Leakage Current | 10µA |
Nom Operating Voltage | 48V |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 100A |
Suppressor Type | Varistor |
Surge Current | 100A |
Transient Energy | 0.4J |
Varistor Voltage | 62V |
Varistor Voltage @ 1mA | 55.8V |
Varistor Voltage @ 1mA Max | 68.2V |
48 VDC .4J 100 V-CLMP | TTI Europe |
Arrester: Transguard | Transfer Multisort Elektronik |
VARISTOR, 100V, 34VAC, 48VDC, 1206 | element14 |
Varistor, 62V, 100V, 1206 | Newark Electronics |
1206 48 V 225 pF Surface Mount MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics |
VC Multilayer ceramic TVS,1206,0.4J,48V | RS |
Var MLV 34VAC/48VDC 100A 62V 1206 SMD T/R | Avnet Abacus |
TVSS, For Industrial Equip,100A, SMD, Solder Term,3.2mmLX1.6mmWX1mmH, Clamp-V 100V | AVX VC120648D101DP | RS Americas |
Where can I find additional details, specifications and documents for a VC120648D101DP?
Additional datasheets, footprints and schematics for VC120648D101DP are listed on our Part Details page. You can also find images and similar parts to VC120648D101DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC120648D101DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC120648D101DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC120648D101DP fall under?
The VC120648D101DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC120648D101DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC120648D101DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC120648D101DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC120648D101DP have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for VC120648D101DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC120648D101DP often in real-time on the comparison pages.
What if I can't find stock of VC120648D101DP?
You can fill out our help required form which you can use to request a quote for VC120648D101DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.