Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.34
|
No stock
|
Buy Now | |
Rutronik
from US$0.09
|
256,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
VC 1206 DC=26V CL=60V 0,4J 120A | Rutronik |
Varistor, 34.5V, 60V, 1206, Full Reel | Newark Electronics |
1206 26 VDC 18 VAC 60 V Clamp 500 pF Surface Mount MultiLayer Chip Varistor | Future Electronics |
Var MLV 20VAC/26VDC 120A 34.5V 1206 SMD T/R | Avnet America |
26 VDC .4J 58 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a VC120626D580RP?
Additional datasheets, footprints and schematics for VC120626D580RP are listed on our Part Details page. You can also find images and similar parts to VC120626D580RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC120626D580RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC120626D580RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC120626D580RP fall under?
The VC120626D580RP is listed under Electrical > More Electrical.
Can I view similar or alternative parts?
You can view similar parts to VC120626D580RP when available in the More Electrical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC120626D580RP you can contact the distributor directly for product support, shipping queries etc.
Is the VC120626D580RP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC120626D580RP have stock available?
Authorised distributors including Rutronik, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VC120626D580RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC120626D580RP often in real-time on the comparison pages.
What if I can't find stock of VC120626D580RP?
You can fill out our help required form which you can use to request a quote for VC120626D580RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.