Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Prices starting from US$0.10
Voltage Rating VAC | 10V |
---|---|
Voltage Rating VDC | 14V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 32V |
Varistor Case Style | 1206 [3216 Metric] |
Peak Surge Current @ 8/20µS | 150A |
Filter Terminals | SMD |
RoHS Compliant | Yes |
14 VDC .4J 32 V-CLMP | TTI Europe |
1206 14 V 1050 pF Surface Mount MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics |
Var MLV 10VAC/14VDC 150A 18.5V 1206 SMD T/R | Avnet America |
VC Multilayer ceramic TVS,1206,0.4J,14V | RS |
VC 1206 DC=14V CL=32V 0,4J 150A | Rutronik |
Varistor, 18.5V, 32V, 1206, Full Reel | Newark Electronics |
VC Series 18.5V 150A 0.4J 32V Clamp 1206 Ceramic Transient Voltage Suppressor | AVX VC120614D300RP. | RS Americas |
Where can I find additional details, specifications and documents for a VC120614D300RP?
Additional datasheets, footprints and schematics for VC120614D300RP are listed on our Part Details page. You can also find images and similar parts to VC120614D300RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC120614D300RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC120614D300RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC120614D300RP fall under?
The VC120614D300RP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC120614D300RP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC120614D300RP you can contact the distributor directly for product support, shipping queries etc.
Is the VC120614D300RP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC120614D300RP have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, RS and Rutronik have stock available or on a lead time for VC120614D300RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC120614D300RP often in real-time on the comparison pages.
What if I can't find stock of VC120614D300RP?
You can fill out our help required form which you can use to request a quote for VC120614D300RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.