Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.38 |
No stock
|
Buy Now | |
Future Electronics | US$0.16 |
31,000
|
Buy Now | |
TTI Europe | US$0.14 |
8,000
|
Buy Now | |
Chip One Stop | US$0.06 |
2,815
|
Buy Now | |
Avnet Abacus | - |
29,000
|
Buy Now | |
Rutronik | US$0.08 |
-
|
Buy Now | |
Newark Electronics | US$0.47 |
-
|
Buy Now | |
Avnet America | US$0.35 |
-
|
Buy Now | |
RS Americas | US$0.46 |
-
|
Buy Now | |
element14 | US$0.23 |
-
|
Buy Now | |
Farnell | US$0.22 |
-
|
Buy Now |
Voltage Rating VAC | 10V |
---|---|
Voltage Rating V DC | 14V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 32V |
Varistor Case Style | 1206 [3216 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 40A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 100mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Max | 20.3V |
Breakover Voltage Min | 16.5V |
Capacitance | 600pF |
Clamping Voltage | 32V |
Clamping Voltage @ 8/20µs Max | 30V |
Inductance | 1.7nH |
Nom Operating Voltage | 14V |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 40A |
Suppressor Type | Varistor |
Surge Current | 40A |
Transient Energy | 0.1J |
Varistor Voltage | 18.5V |
Varistor Voltage @ 1mA | 16.28V |
Varistor Voltage @ 1mA Max | 20.72V |
1206 14 VDC 600 pF Surface Mount Multilayer Ceramic Varistor | Future Electronics |
14 VDC .1J 32 V-CLMP | TTI Europe |
Var MLV 10VAC/14VDC 40A 18.5V 1206 SMD T/R | Avnet Abacus |
VC 1206 DC=14V CL=32V 0,1J 40A | Rutronik |
VC Multilayer ceramic TVS,1206,0.1J,14V | RS |
Varistor, 32V, 10Vac, 14Vdc, 1206 | Newark Electronics |
TVSS, For Industrial Equip,40A, SMD, Solder Term,3.2mmLx1.6mmWx1.2mmH, Clamp-V 32V | AVX VC120614A300DP | RS Americas |
VARISTOR, 32V, 10VAC, 14VDC, 1206 | element14 |
Where can I find additional details, specifications and documents for a VC120614A300DP?
Additional datasheets, footprints and schematics for VC120614A300DP are listed on our Part Details page. You can also find images and similar parts to VC120614A300DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC120614A300DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC120614A300DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC120614A300DP fall under?
The VC120614A300DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC120614A300DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC120614A300DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC120614A300DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC120614A300DP have stock available?
Authorised distributors including Future Electronics, TTI Europe, Chip One Stop, Avnet Abacus and Rutronik have stock available or on a lead time for VC120614A300DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC120614A300DP often in real-time on the comparison pages.
What if I can't find stock of VC120614A300DP?
You can fill out our help required form which you can use to request a quote for VC120614A300DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.