VC120605D150RP Part Information
Details for VC120605D150RP by AVX Corporation
Part Downloads
Part Specifications
Voltage Rating VAC | 4V |
Voltage Rating VDC | 5.6V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 18V |
Varistor Case Style | 1206 [3216 Metric] |
Peak Surge Current @ 8/20µS | 150A |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a VC120605D150RP?
Additional datasheets, footprints and schematics for VC120605D150RP are listed in our Part Details tab. You can also find the VC120605D150RP image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC120605D150RP in the Pricing & Inventory tab next to part details. You can view VC120605D150RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC120605D150RP fall under?
The VC120605D150RP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC120605D150RP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC120605D150RP you can contact the distributor directly for product support, shipping queries etc.
Is the VC120605D150RP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC120605D150RP have stock available?
There is no stock from authorised distributors for VC120605D150RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC120605D150RP often in real-time on the comparison pages.
What if I can't find stock of VC120605D150RP?
You can fill out our help required form which you can use to request a quote for VC120605D150RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.