Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
No stock
|
Buy Now | |
Rutronik
from US$0.20
|
49,000
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
735
in stock
|
Buy Now | |
Micros
from US$0.24
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 2.3V |
---|---|
Voltage Rating VDC | 3.3V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 12V |
Varistor Case Style | 1206 [3216 Metric] |
Peak Surge Current @ 8/20µS | 150A |
Capacitance, Cd | 4700pF |
RoHS Compliant | Yes |
VC 1206 DC=3,3V CL=12V 0,4J | Rutronik |
3.3 VDC .4J 12 V-CLMP | TTI Europe |
Arrester: Transguard | Transfer Multisort Elektronik |
Varistor voltage: 12V | Micros |
Varistor, 5V, 12V, 1206 | Newark Electronics |
1206 3.3 V 4700 pF Surface Mount MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics |
Var MLV 2.3VAC/3.3VDC 150A 5V 1206 SMD T/R | Avnet America |
TVSS, For Industrial Equip,150A, SMD, Solder Term,3.2mmLx1.6mmWx1.2mmH, Clamp-V 12V | AVX VC120603D100DP | RS Americas |
TVS DIODE | element14 |
Where can I find additional details, specifications and documents for a VC120603D100DP.?
Additional datasheets, footprints and schematics for VC120603D100DP. are listed on our Part Details page. You can also find images and similar parts to VC120603D100DP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC120603D100DP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC120603D100DP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC120603D100DP. fall under?
The VC120603D100DP. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC120603D100DP. when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC120603D100DP. you can contact the distributor directly for product support, shipping queries etc.
Is the VC120603D100DP. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC120603D100DP. have stock available?
Authorised distributors including Rutronik, TTI Europe, Transfer Multisort Elektronik, Micros and Newark Electronics have stock available or on a lead time for VC120603D100DP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC120603D100DP. often in real-time on the comparison pages.
What if I can't find stock of VC120603D100DP.?
You can fill out our help required form which you can use to request a quote for VC120603D100DP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.