Status: | Unknown |
---|---|
Series: | StaticGuard Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
Future Electronics
from US$0.11
|
80,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
6,500
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating V DC | 18V |
Product Range | StaticGuard Series |
Clamping Voltage Vc Max | 50V |
Varistor Case Style | 0805 [2012 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 30A |
Operating Temperature Min | - |
Operating Temperature Max | - |
Peak Energy (10/1000uS) | 10mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance | 80pF |
Clamping Voltage | 50V |
Clamping Voltage @ 8/20µs Max | 50VDC |
Peak Pulse Current IPP @ 8/20µs | 30A |
Suppressor Type | Transient Voltage |
Surge Current | 30A |
0805 18 V 80 pF Surface Mount MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics |
VC 08LC DC=18V CL=50V 0,1J | Rutronik |
Var MLV 14VAC/18VDC 30A 0805 SMD T/R | Avnet America |
Varistor, 18V, 50V, 0805 | Newark Electronics |
18 VDC .1J 50 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a VC08LC18A500RP?
Additional datasheets, footprints and schematics for VC08LC18A500RP are listed on our Part Details page. You can also find images and similar parts to VC08LC18A500RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC08LC18A500RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC08LC18A500RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC08LC18A500RP fall under?
The VC08LC18A500RP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC08LC18A500RP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC08LC18A500RP you can contact the distributor directly for product support, shipping queries etc.
Is the VC08LC18A500RP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC08LC18A500RP have stock available?
Authorised distributors including Future Electronics, Rutronik, Chip One Stop, Avnet America and Newark Electronics have stock available or on a lead time for VC08LC18A500RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC08LC18A500RP often in real-time on the comparison pages.
What if I can't find stock of VC08LC18A500RP?
You can fill out our help required form which you can use to request a quote for VC08LC18A500RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.