Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
1,420
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance, Cd | 80pF |
---|---|
Clamping Voltage 8/20us Max | 50V DC |
Clamping Voltage Vc Max | 50V |
Filter Terminals | Surface Mount |
Leaded Process Compatible | Yes |
Package / Case | 08 |
Peak Energy (10/1000uS) | 10mJ |
RoHS Compliant | Yes |
VC 08LC AC=18V CL=50V 0,1J | Rutronik |
0805 18 V 80 pF Surface Mount MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics |
Varistor StaticGuard 0805 18V/50V 0.1J | RS |
Varistor, 18V, 50V, 0805 | Newark Electronics |
Var MLV 14VAC/18VDC 30A 0805 SMD T/R | Avnet America |
30A 0.1J 50V Clamp 0805 Ceramic Transient Voltage Suppressor | AVX VC08LC18A500DP | RS Americas |
Where can I find additional details, specifications and documents for a VC08LC18A500DP?
Additional datasheets, footprints and schematics for VC08LC18A500DP are listed on our Part Details page. You can also find images and similar parts to VC08LC18A500DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC08LC18A500DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC08LC18A500DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC08LC18A500DP fall under?
The VC08LC18A500DP is listed under Electrical > More Electrical.
Can I view similar or alternative parts?
You can view similar parts to VC08LC18A500DP when available in the More Electrical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC08LC18A500DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC08LC18A500DP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC08LC18A500DP have stock available?
Authorised distributors including Rutronik, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for VC08LC18A500DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC08LC18A500DP often in real-time on the comparison pages.
What if I can't find stock of VC08LC18A500DP?
You can fill out our help required form which you can use to request a quote for VC08LC18A500DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.