VC080530A650RP Electrical by KYOCERA AVX

VARISTOR, 41V, 67V, 0805

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Newark
Newark
from US$0.20
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.09
12,000
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
4,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.05
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Peak Surge Current @ 8/20µS 30A
Varistor Case 0805
Clamping Voltage Vc Max 67V
Peak Energy (10/1000uS) 100mJ
Voltage Rating VDC 30V
Voltage Rating VAC 21V
Operating Temperature Range -55°C to +125°C
RoHS Compliant Yes

Alternative Descriptions

30 VDC .1J 67 V-CLMP | TTI Europe
Var MLV 21VAC/30VDC 30A 41V 0805 SMD T/R | Avnet Abacus
VC 0805 DC=30V CL=67V 0,1J 30A | Rutronik
Varistor, 41V, 67V, 0805 | Newark Electronics
0805 30 V 67 V Clamping 90 pF SMT Multilayer Transient Voltage Suppressor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VC080530A650RP?

Additional datasheets, footprints and schematics for VC080530A650RP are listed on our Part Details page. You can also find images and similar parts to VC080530A650RP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VC080530A650RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC080530A650RP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VC080530A650RP fall under?

The VC080530A650RP is listed under Electrical > More Electrical.

Can I view similar or alternative parts?

You can view similar parts to VC080530A650RP when available in the More Electrical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VC080530A650RP you can contact the distributor directly for product support, shipping queries etc.

Is the VC080530A650RP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VC080530A650RP have stock available?

Authorised distributors including TTI Europe, Avnet Abacus, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for VC080530A650RP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VC080530A650RP often in real-time on the comparison pages.

What if I can't find stock of VC080530A650RP?

You can fill out our help required form which you can use to request a quote for VC080530A650RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay