Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
3,600
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
3,600
in stock
|
Buy Now | |
element14
from US$0.16
|
3,600
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 18V |
---|---|
Voltage Rating VDC | 26V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 60V |
Varistor Case Style | 0805 [2012 Metric] |
Peak Surge Current @ 8/20µS | 30A |
RoHS Compliant | Yes |
VC 0805 DC=26V CL=60V 0,1J 30A | Rutronik |
Varistor, Mlv, 60V, 0805 Rohs Compliant: Yes |Kyocera Avx VC080526A580RP | Newark Electronics |
VARISTOR, MLV, 60V, 0805 | element14 |
0805 18 Vac 26 Vdc 30 A 120 pF Surface Mount Varistor Chip | Future Electronics |
Var MLV 18VAC/26VDC 34.5A 34.5V 0805 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VC080526A580RP?
Additional datasheets, footprints and schematics for VC080526A580RP are listed on our Part Details page. You can also find images and similar parts to VC080526A580RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC080526A580RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC080526A580RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC080526A580RP fall under?
The VC080526A580RP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC080526A580RP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC080526A580RP you can contact the distributor directly for product support, shipping queries etc.
Is the VC080526A580RP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC080526A580RP have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for VC080526A580RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC080526A580RP often in real-time on the comparison pages.
What if I can't find stock of VC080526A580RP?
You can fill out our help required form which you can use to request a quote for VC080526A580RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.