VC080518C400RP. TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR, 25.5V, 42V, 0805

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Newark
Newark
from US$0.30
12,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.06
52,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
12,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
4,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

VOLTAGE RATING VAC 13V
VOLTAGE RATING VDC 18V
PRODUCT RANGE TRANSGUARD SERIES
CLAMPING VOLTAGE VC MAX 42V
VARISTOR CASE STYLE 0805 [2012 METRIC]
PEAK SURGE CURRENT @ 8/20 S 100A
CAPACITANCE, CD 550PF
RoHS Compliant YES

Alternative Descriptions

VC 0805 DC=18V CL=42V 0,3J 120A | Rutronik
Varistor, 25.5V, 42V, 0805 | Newark Electronics
Var MLV 13VAC 18VDC 100A 25.5V 0805 SMD T/R | Avnet America
0805 18 V 550 pF Surface Mount MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VC080518C400RP.?

Additional datasheets, footprints and schematics for VC080518C400RP. are listed on our Part Details page. You can also find images and similar parts to VC080518C400RP. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VC080518C400RP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC080518C400RP. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VC080518C400RP. fall under?

The VC080518C400RP. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VC080518C400RP. when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VC080518C400RP. you can contact the distributor directly for product support, shipping queries etc.

Is the VC080518C400RP. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VC080518C400RP. have stock available?

Authorised distributors including Rutronik, Newark Electronics, Avnet America, Future Electronics and TTI Europe have stock available or on a lead time for VC080518C400RP..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VC080518C400RP. often in real-time on the comparison pages.

What if I can't find stock of VC080518C400RP.?

You can fill out our help required form which you can use to request a quote for VC080518C400RP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay