Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Surge Current @ 8/20µS | 30A |
---|---|
Varistor Case | 0805 |
Clamping Voltage Vc Max | 42V |
Peak Energy (10/1000uS) | 100mJ |
Voltage Rating VDC | 18V |
Voltage Rating VAC | 13V |
Operating Temperature Range | -55°C to +125°C |
RoHS Compliant | Yes |
Varistor, 25.5V, 42V, 0805 | Newark Electronics |
Var MLV 13VAC/18VDC 30A 25.5V 0805 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VC080518A400TP?
Additional datasheets, footprints and schematics for VC080518A400TP are listed on our Part Details page. You can also find images and similar parts to VC080518A400TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC080518A400TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC080518A400TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC080518A400TP fall under?
The VC080518A400TP is listed under Electrical > More Electrical.
Can I view similar or alternative parts?
You can view similar parts to VC080518A400TP when available in the More Electrical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC080518A400TP you can contact the distributor directly for product support, shipping queries etc.
Is the VC080518A400TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC080518A400TP have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for VC080518A400TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC080518A400TP often in real-time on the comparison pages.
What if I can't find stock of VC080518A400TP?
You can fill out our help required form which you can use to request a quote for VC080518A400TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.