Status: | Unknown |
---|---|
Series: | AntennaGuard |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Rutronik
from US$0.09
|
40,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
12,000
in stock
|
Buy Now | |
Avnet Asia
-
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 10V |
---|---|
Voltage Rating VDC | 14V |
Product Range | AntennaGuard |
Clamping Voltage Vc Max | 32V |
Varistor Case Style | 0805 [2012 Metric] |
Peak Surge Current @ 8/20µS | 120A |
Operating Temperature Min | +125°C |
RoHS Compliant | Yes |
VC 0805 DC=14V CL=32V 0,3J 120A | Rutronik |
14 VDC .3J 32 V-CLMP | TTI Europe |
Var MLV 10VAC/14VDC 120A 18.5V 0805 SMD T/R | Avnet Asia |
Varistor, Mlv, 32V, 0805 Rohs Compliant: Yes |Kyocera Avx VC080514C300RP | Newark Electronics |
Varistors 10VAC 14VDC 0.3J 900pF 18.5 V 32V | Future Electronics |
VARISTOR, MLV, 32V, 0805 | element14 |
Where can I find additional details, specifications and documents for a VC080514C300RP.?
Additional datasheets, footprints and schematics for VC080514C300RP. are listed on our Part Details page. You can also find images and similar parts to VC080514C300RP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC080514C300RP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC080514C300RP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC080514C300RP. fall under?
The VC080514C300RP. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC080514C300RP. when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC080514C300RP. you can contact the distributor directly for product support, shipping queries etc.
Is the VC080514C300RP. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC080514C300RP. have stock available?
Authorised distributors including Rutronik, TTI Europe, Avnet Asia, Newark Electronics and Future Electronics have stock available or on a lead time for VC080514C300RP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC080514C300RP. often in real-time on the comparison pages.
What if I can't find stock of VC080514C300RP.?
You can fill out our help required form which you can use to request a quote for VC080514C300RP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.