VC080505C150RP TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR, 8.5V, 18V, 0805

Status: Unknown
Series: TransGuard Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Newark
Newark
from US$0.09
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
212,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.07
180,000
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
44,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
20,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
-
Buy Now

Specifications

Voltage Rating VAC 4V
Voltage Rating VDC 5.6V
Product Range TransGuard Series
Clamping Voltage Vc Max 18V
Varistor Case Style 0805 [2012 Metric]
Peak Surge Current @ 8/20µS 120A
Capacitance, Cd 3000pF
RoHS Compliant Yes

Alternative Descriptions

Var MLV 4VAC/5.6VDC 120A 8.5V 0805 SMD T/R | Avnet America
5.6 VDC .3J 18 V-CLMP | TTI Europe
Varistor, 8.5V, 18V, 0805, Full Reel | Newark Electronics
0805 5.6 V 3000 pF Surface Mount MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VC080505C150RP?

Additional datasheets, footprints and schematics for VC080505C150RP are listed on our Part Details page. You can also find images and similar parts to VC080505C150RP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VC080505C150RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC080505C150RP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VC080505C150RP fall under?

The VC080505C150RP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VC080505C150RP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VC080505C150RP you can contact the distributor directly for product support, shipping queries etc.

Is the VC080505C150RP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VC080505C150RP have stock available?

Authorised distributors including Avnet America, TTI Europe, Avnet Abacus, Avnet Asia and Newark Electronics have stock available or on a lead time for VC080505C150RP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VC080505C150RP often in real-time on the comparison pages.

What if I can't find stock of VC080505C150RP?

You can fill out our help required form which you can use to request a quote for VC080505C150RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay