Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Voltage Rating VAC | 2.3V |
---|---|
Voltage Rating VDC | 3.3V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 12V |
Varistor Case Style | 0805 [2012 Metric] |
Peak Surge Current @ 8/20µS | 120A |
Capacitance, Cd | 5000pF |
RoHS Compliant | Yes |
VC 0805 DC=3,3V CL=12V 0,3J | Rutronik |
Varistor voltage: 12V | Micros |
Varistor, 5V, 12V, 0805, Full Reel | Newark Electronics |
0805 3.3 VDC 1400 pF Surface Mount Multilayer Ceramic Varistor | Future Electronics |
Var MLV 2.3VAC 3.3VDC 120A 5V 0805 SMD T/R | Avnet America |
3.3 VDC .3J 12 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a VC080503C100DP?
Additional datasheets, footprints and schematics for VC080503C100DP are listed on our Part Details page. You can also find images and similar parts to VC080503C100DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC080503C100DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC080503C100DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC080503C100DP fall under?
The VC080503C100DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC080503C100DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC080503C100DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC080503C100DP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC080503C100DP have stock available?
Authorised distributors including Rutronik, Micros, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VC080503C100DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC080503C100DP often in real-time on the comparison pages.
What if I can't find stock of VC080503C100DP?
You can fill out our help required form which you can use to request a quote for VC080503C100DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.