VC06LC18X500RP. TVS - Transient Voltage Suppressors by KYOCERA AVX

Status: Unknown
Series: AntennaGuard
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0368


Distributor Starting From Stock
Logo for Rutronik Rutronik US$0.0368
40,000
Buy Now
Logo for TTI Europe TTI Europe US$0.06
4,000
Buy Now
Logo for Future Electronics Future Electronics US$0.14
-
Buy Now
Logo for Avnet America Avnet America US$0.25
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Voltage Rating VAC 14V
Voltage Rating VDC 18V
Product Range AntennaGuard
Clamping Voltage Vc Max 50V
Varistor Case Style 0603 [1608 Metric]
Peak Surge Current @ 8/20µS 30A
Operating Temperature Min +125°C
RoHS Compliant Yes

Alternative Descriptions

VC 0603 DC=18V CL=50V 0,05J | Rutronik
14 VAC 0.05 J 18 VDC 40 V | TTI Europe
Varistor, 18V, 50V, 0603, Full Reel | Newark Electronics
0603 18 VDC 50 pF Surface Mount Multilayer Ceramic Varistor | Future Electronics
Var MLV 14VAC/18VDC 30A 0603 SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VC06LC18X500RP.?

Additional datasheets, footprints and schematics for VC06LC18X500RP. are listed on our Part Details page. You can also find images and similar parts to VC06LC18X500RP. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VC06LC18X500RP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC06LC18X500RP. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VC06LC18X500RP. fall under?

The VC06LC18X500RP. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VC06LC18X500RP. when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VC06LC18X500RP. you can contact the distributor directly for product support, shipping queries etc.

Is the VC06LC18X500RP. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VC06LC18X500RP. have stock available?

Authorised distributors including Rutronik, TTI Europe, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VC06LC18X500RP..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VC06LC18X500RP. often in real-time on the comparison pages.

What if I can't find stock of VC06LC18X500RP.?

You can fill out our help required form which you can use to request a quote for VC06LC18X500RP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay