Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Prices starting from US$0.0326
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
76,000
in stock
|
Buy Now | |
Rutronik
from US$0.0326
|
28,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0450
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
3,915
in stock
|
Buy Now | |
element14
from US$0.27
|
3,915
in stock
|
Buy Now | |
Farnell
from US$0.32
|
3,915
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Avnet America
-
|
4,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Voltage Rating VAC | 18V |
---|---|
Voltage Rating VDC | 26V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 60V |
Varistor Case Style | 0603 [1608 Metric] |
Peak Surge Current @ 8/20µS | 30A |
RoHS Compliant | Yes |
0603 26 VDC 155 pF Surface Mount Multilayer Ceramic Varistor | Future Electronics |
VC 0603 DC=26V CL=60V 0,1J 30A | Rutronik |
26 VDC .1J 60 V-CLMP | TTI Europe |
Varistor, Mlv, 60V, 0603 | Newark Electronics |
VARISTOR, MLV, 60V, 0603 | element14 |
Var MLV 18VAC/26VDC 30A 34.5V 0603 SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a VC060326A580RP?
Additional datasheets, footprints and schematics for VC060326A580RP are listed on our Part Details page. You can also find images and similar parts to VC060326A580RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC060326A580RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC060326A580RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC060326A580RP fall under?
The VC060326A580RP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC060326A580RP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC060326A580RP you can contact the distributor directly for product support, shipping queries etc.
Is the VC060326A580RP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC060326A580RP have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for VC060326A580RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC060326A580RP often in real-time on the comparison pages.
What if I can't find stock of VC060326A580RP?
You can fill out our help required form which you can use to request a quote for VC060326A580RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.