Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Voltage Rating VAC | 13V |
---|---|
Voltage Rating VDC | 18V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 42V |
Varistor Case Style | 0603 [1608 Metric] |
Peak Surge Current @ 8/20µS | 30A |
RoHS Compliant | Yes |
Varistor, 25.5V, 42V, 0603, Full Reel | Newark Electronics |
0603 18 VDC 13 V RMS 42 V Clamp 30 A 150 pF Surface Mount Varistor | Future Electronics |
Var MLV 13VAC/18VDC 30A 25.5V 0603 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VC060318A400TP?
Additional datasheets, footprints and schematics for VC060318A400TP are listed on our Part Details page. You can also find images and similar parts to VC060318A400TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC060318A400TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC060318A400TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC060318A400TP fall under?
The VC060318A400TP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC060318A400TP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC060318A400TP you can contact the distributor directly for product support, shipping queries etc.
Is the VC060318A400TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VC060318A400TP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for VC060318A400TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC060318A400TP often in real-time on the comparison pages.
What if I can't find stock of VC060318A400TP?
You can fill out our help required form which you can use to request a quote for VC060318A400TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.