VC060314A300DP. TVS - Transient Voltage Suppressors by KYOCERA AVX

Status: Unknown
Series: TransGuard Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for RS
RS
from US$0.16
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
42,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.27
23,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.06
8,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.07
1,890
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
293
in stock
Buy Now
Logo for element14
element14
from US$0.09
87
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.08
87
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
14,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.35
-
Buy Now

Specifications

Voltage Rating VAC 10V
Voltage Rating VDC 14V
Product Range TransGuard Series
Clamping Voltage Vc Max 32V
Varistor Case Style 0603 [1608 Metric]
Peak Surge Current @ 8/20µS 30A
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

0603 14 VDC 350 pF Surface Mount Multilayer Ceramic Varistor | Future Electronics
Var MLV 10VAC/14VDC 30A 18.5V 0603 SMD T/R | Avnet America
14 VDC .1J 32 V-CLMP | TTI Europe
Arrester: Transguard | Transfer Multisort Elektronik
Varistor, Mlv, 32V, 0603 | Newark Electronics
VARISTOR, MLV, 32V, 0603 | element14
SUPPRESSOR | RS
TVSS, For Industrial Equip,30A, SMD, Solder Term,1.6mmLx0.8mmWx0.9mmH, Clamp-V 32V | AVX VC060314A300DP | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VC060314A300DP.?

Additional datasheets, footprints and schematics for VC060314A300DP. are listed on our Part Details page. You can also find images and similar parts to VC060314A300DP. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VC060314A300DP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC060314A300DP. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VC060314A300DP. fall under?

The VC060314A300DP. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VC060314A300DP. when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VC060314A300DP. you can contact the distributor directly for product support, shipping queries etc.

Is the VC060314A300DP. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VC060314A300DP. have stock available?

Authorised distributors including Future Electronics, Avnet America, TTI Europe, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for VC060314A300DP..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VC060314A300DP. often in real-time on the comparison pages.

What if I can't find stock of VC060314A300DP.?

You can fill out our help required form which you can use to request a quote for VC060314A300DP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay