VC060309A200RP TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR, 12.7V, 22V, 0603

Status: Unknown
Series: TransGuard Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0362

Distributor Stock
Logo for Newark
Newark
from US$0.20
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0362
240,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0448
56,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
12,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.27
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 6.4V
Voltage Rating VDC 9V
Product Range TransGuard Series
Clamping Voltage Vc Max 22V
Varistor Case Style 0603 [1608 Metric]
Peak Surge Current @ 8/20µS 30A
Capacitance, Cd 550pF
RoHS Compliant Yes

Alternative Descriptions

VC 0603 DC=9V CL=22V 0,1J 30A | Rutronik
9.0 VDC .1J 22 V-CLMP | TTI Europe
0603 9 V 6.4 Vrms 30 A 550 pF MultiLayer Transient Voltage Suppressor Varistor | Future Electronics
Varistor, 12.7V, 22V, 0603 | Newark Electronics
Var MLV 6.4VAC/9VDC 30A 12.7V 0603 SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VC060309A200RP?

Additional datasheets, footprints and schematics for VC060309A200RP are listed on our Part Details page. You can also find images and similar parts to VC060309A200RP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VC060309A200RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC060309A200RP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VC060309A200RP fall under?

The VC060309A200RP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VC060309A200RP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VC060309A200RP you can contact the distributor directly for product support, shipping queries etc.

Is the VC060309A200RP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VC060309A200RP have stock available?

Authorised distributors including Rutronik, TTI Europe, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for VC060309A200RP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VC060309A200RP often in real-time on the comparison pages.

What if I can't find stock of VC060309A200RP?

You can fill out our help required form which you can use to request a quote for VC060309A200RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay