VC040214X300WP TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR, 18.5V, 32V, 0402

Status: Unknown
Series: TransGuard Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.11


Distributor Starting From Stock
Logo for Rutronik Rutronik US$0.13
-
Buy Now
Logo for Future Electronics Future Electronics US$0.11
-
Buy Now
Logo for Avnet America Avnet America US$0.29
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Voltage Rating VAC 10V
Voltage Rating VDC 14V
Product Range TransGuard Series
Clamping Voltage Vc Max 32V
Varistor Case Style 0402 [1005 Metric]
Peak Surge Current @ 8/20µS 50mA
Capacitance 0.1nF
RoHS Compliant Yes

Alternative Descriptions

VC 0402 DC=14V CL=32V 0,05J | Rutronik
Varistor, 18.5V, 32V, 0402 | Newark Electronics
0402 32 V 100 pF Surface Mount MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics
Var MLV 10VAC 14VDC 20A 18.5V 0402 SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VC040214X300WP?

Additional datasheets, footprints and schematics for VC040214X300WP are listed on our Part Details page. You can also find images and similar parts to VC040214X300WP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VC040214X300WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC040214X300WP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VC040214X300WP fall under?

The VC040214X300WP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VC040214X300WP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VC040214X300WP you can contact the distributor directly for product support, shipping queries etc.

Is the VC040214X300WP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VC040214X300WP have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for VC040214X300WP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VC040214X300WP often in real-time on the comparison pages.

What if I can't find stock of VC040214X300WP?

You can fill out our help required form which you can use to request a quote for VC040214X300WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay