Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.90
Connector Type A | BS 1363 |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.8m |
Jacket Color | Black |
Product Range | - |
Current Rating | 2.5A |
Voltage Rating | 250V |
H05VVF3GX0.75 1.8M STYLE | Heilind Electronics |
Power Cords, AC, 2.5A/250V UK/SNGAPOR 6FT(1.8m) BLACK | Volex Power Cords VC-1734-21-180 | RS Americas |
Power Cord, Uk Plug, 1.8M, 2.5A, Black | Newark Electronics |
POWER CORD, UK PLUG, 1.8M, 2.5A, BLACK | element14 |
Where can I find additional details, specifications and documents for a VC-1734-21-180?
Additional datasheets, footprints and schematics for VC-1734-21-180 are listed on our Part Details page. You can also find images and similar parts to VC-1734-21-180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC-1734-21-180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC-1734-21-180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC-1734-21-180 fall under?
The VC-1734-21-180 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to VC-1734-21-180 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC-1734-21-180 you can contact the distributor directly for product support, shipping queries etc.
Is the VC-1734-21-180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC-1734-21-180 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and element14 have stock available or on a lead time for VC-1734-21-180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC-1734-21-180 often in real-time on the comparison pages.
What if I can't find stock of VC-1734-21-180?
You can fill out our help required form which you can use to request a quote for VC-1734-21-180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.