Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Amulet |
---|---|
Silicon Core Number | AGB75LC04 |
Kit Application Type | Display |
Application Sub Type | TFT LCD |
Kit Contents | Display Driver Board AGB75LC04 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Display Controller Board with Touch Screen Interface |
Features | ARM7 CPU Supports TFT's upto 800x600 USB 2.0/RS232/SPI USB/5V Supply 32Mbit Flash/64Mbit SDRAM |
For Use With | Midas Commercial TFT Displays with RGB Interface |
Display Controller Board, Rgb-Tft | Newark Electronics |
DISPLAY CONTROLLER BOARD, RGB-TFT | Farnell |
Where can I find additional details, specifications and documents for a VBWV8?
Additional datasheets, footprints and schematics for VBWV8 are listed on our Part Details page. You can also find images and similar parts to VBWV8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBWV8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBWV8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBWV8 fall under?
The VBWV8 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to VBWV8 when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBWV8 you can contact the distributor directly for product support, shipping queries etc.
Is the VBWV8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBWV8 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VBWV8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBWV8 often in real-time on the comparison pages.
What if I can't find stock of VBWV8?
You can fill out our help required form which you can use to request a quote for VBWV8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.