Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
Forward Current If(AV) | 100A |
Bridge Rectifier Case Style | PWS-C |
Forward Voltage VF Max | 1.24V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a VBO105-16NO7?
Additional datasheets, footprints and schematics for VBO105-16NO7 are listed on our Part Details page. You can also find images and similar parts to VBO105-16NO7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBO105-16NO7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBO105-16NO7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBO105-16NO7 fall under?
The VBO105-16NO7 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VBO105-16NO7 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBO105-16NO7 you can contact the distributor directly for product support, shipping queries etc.
Is the VBO105-16NO7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBO105-16NO7 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VBO105-16NO7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBO105-16NO7 often in real-time on the comparison pages.
What if I can't find stock of VBO105-16NO7?
You can fill out our help required form which you can use to request a quote for VBO105-16NO7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.