Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | - |
---|---|
Input Voltage | 5V |
Current Limit | 11A |
On State Resistance | - |
Distribution Switch Case Style | PowerSO |
No. of Pins | 10Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
POWER LOAD SWITCH, 5V, POWERSO-10 | Farnell |
Power Load Switch, 5V, Powerso-10 | Newark Electronics |
Current Limit SW 1-IN 1-OUT -0.3V to 7.3V 12-Pin(10+2Tab) PowerSO Tube | Avnet America |
Where can I find additional details, specifications and documents for a VB325SP-E?
Additional datasheets, footprints and schematics for VB325SP-E are listed on our Part Details page. You can also find images and similar parts to VB325SP-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VB325SP-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VB325SP-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VB325SP-E fall under?
The VB325SP-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VB325SP-E when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VB325SP-E you can contact the distributor directly for product support, shipping queries etc.
Is the VB325SP-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VB325SP-E have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for VB325SP-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VB325SP-E often in real-time on the comparison pages.
What if I can't find stock of VB325SP-E?
You can fill out our help required form which you can use to request a quote for VB325SP-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.