VB2.3/2/24 Transformers by Block

TRANSFORMER 2.3VA 2 X 24V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.10

Distributor Stock
Logo for RS
RS
from US$5.85
145
in stock
Buy Now
Logo for Conrad
Conrad
from US$8.46
13
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.69
-
Buy Now
Logo for element14
element14
from US$5.10
-
Buy Now
Logo for Farnell
Farnell
from US$5.61
-
Buy Now

Specifications

Power Rating 2.3VA
Secondary Voltages 2 x 24V
Current Rating 7mA
Isolation Transformer Primary Voltages 1 x 230V
Plug Type -
Product Range -
SVHC No SVHC (12-Jan-2017)
AC Power 2.3VA
Approval Bodies CSA UL VDE
External Depth 15mm
External Length / Height 32.3mm
External Width 27.3mm
Flammability Rating UL94V-0
Hole Spacing - Length 15mm
Input Voltage 230V
Isolation Voltage 5kV
Output 2 Voltage Max 24V
Output Voltage 24V
Primary Voltages 1 x 230V
Regulation 30%
Secondary Power 1.15VA
Single Primary Voltage 230V
Transformer Type Encapsulated
Weight 24g

Alternative Descriptions

Transformer PCB 2.3VA 2x24V | RS
VB Double voltageConnection assignment primary: Pin 1 – 2Connection assignment secondary 1: Pin 4 - 3 Connection assigment secondary 2: Pin 6 - 5 | Conrad
Isolation Transformer, 2.3 Va, 1 X 230V, 2 X 24V, 7 Ma Rohs Compliant: Yes |Block VB2.3/2/24 | Newark Electronics
TRANSFORMER, 2.3VA, 2 X 24V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VB2.3/2/24?

Additional datasheets, footprints and schematics for VB2.3/2/24 are listed on our Part Details page. You can also find images and similar parts to VB2.3/2/24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VB2.3/2/24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VB2.3/2/24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VB2.3/2/24 fall under?

The VB2.3/2/24 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to VB2.3/2/24 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VB2.3/2/24 you can contact the distributor directly for product support, shipping queries etc.

Is the VB2.3/2/24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VB2.3/2/24 have stock available?

Authorised distributors including RS, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for VB2.3/2/24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VB2.3/2/24 often in real-time on the comparison pages.

What if I can't find stock of VB2.3/2/24?

You can fill out our help required form which you can use to request a quote for VB2.3/2/24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay