Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.66
Power Rating | 2.8VA |
---|---|
Secondary Voltages | 9V |
Isolation Transformer Primary Voltages | 1 x 230V |
RoHS Compliant | Yes |
PCB mount transformer 2.8VA 1x9 o/p | RS |
Block Isolating Transformer 230 VAC - 9 VAC 2.8VA | Distrelec |
Safety Isolating Transformer, 1Ph Rohs Compliant: Yes |Block VB 2,8/1/9 | Newark Electronics |
SAFETY ISOLATING TRANSFORMER, 1PH | element14 |
VB One-way voltagePrimary pin assignment: Pin 1 – 2 Secondary pin assignment: Pin 4 - 3 | Conrad |
Where can I find additional details, specifications and documents for a VB 2,8/1/9?
Additional datasheets, footprints and schematics for VB 2,8/1/9 are listed on our Part Details page. You can also find images and similar parts to VB 2,8/1/9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VB 2,8/1/9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VB 2,8/1/9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VB 2,8/1/9 fall under?
The VB 2,8/1/9 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to VB 2,8/1/9 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VB 2,8/1/9 you can contact the distributor directly for product support, shipping queries etc.
Is the VB 2,8/1/9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VB 2,8/1/9 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Conrad have stock available or on a lead time for VB 2,8/1/9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VB 2,8/1/9 often in real-time on the comparison pages.
What if I can't find stock of VB 2,8/1/9?
You can fill out our help required form which you can use to request a quote for VB 2,8/1/9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.