Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.43
|
90
in stock
|
Buy Now | |
Rapid Electronics
from US$8.07
|
37
in stock
|
Buy Now | |
Conrad
from US$7.48
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$4.82
|
11
in stock
|
Buy Now | |
element14
from US$8.82
|
11
in stock
|
Buy Now | |
Farnell
from US$9.43
|
11
in stock
|
Buy Now | |
Distrelec
from US$8.93
|
-
|
Buy Now |
PCB mount transformer 2.0VA 1x9 o/p | RS |
Block VB 2,0/1/9 - PCB Mount Transformer 2VA 9V 222mA | Rapid Electronics |
VB One-way voltagePrimary pin assignment: Pin 1 – 2 Secondary pin assignment: Pin 4 - 3 | Conrad |
Xfmr, 2Va, Safety Isolating, Th Rohs Compliant: Yes |Block VB 2,0/1/9 | Newark Electronics |
XFMR, 2VA, SAFETY ISOLATING, TH | element14 |
Block Isolating Transformer 230 VAC - 9 VAC 2VA | Distrelec |
Where can I find additional details, specifications and documents for a VB 2,0/1/9?
Additional datasheets, footprints and schematics for VB 2,0/1/9 are listed on our Part Details page. You can also find images and similar parts to VB 2,0/1/9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VB 2,0/1/9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VB 2,0/1/9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VB 2,0/1/9 fall under?
The VB 2,0/1/9 is listed under Transformers > More Transformers.
Can I view similar or alternative parts?
You can view similar parts to VB 2,0/1/9 when available in the More Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VB 2,0/1/9 you can contact the distributor directly for product support, shipping queries etc.
Is the VB 2,0/1/9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VB 2,0/1/9 have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, Newark Electronics and element14 have stock available or on a lead time for VB 2,0/1/9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VB 2,0/1/9 often in real-time on the comparison pages.
What if I can't find stock of VB 2,0/1/9?
You can fill out our help required form which you can use to request a quote for VB 2,0/1/9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.