VB 0.35/1/9 Part Information
Details for VB 0.35/1/9 by Block
Electronic & Electrical Components>Transformers>Isolation Transformers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.8300 |
5 | 4.7300 |
10 | 4.4600 |
20 | 4.1900 |
50 | 4.1000 |
Stock Information
Details
Part Downloads
Part Specifications
Power Rating | 350mVA |
Secondary Voltages | 9V |
Current Rating | 39mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 15mm |
External Length / Height | 22mm |
External Width | 22.7mm |
Hole Spacing - Length | 15mm |
Pin Diameter | 0.6mm |
Pin Length | 5mm |
Pitch Spacing | 15mm |
Primary Voltages | 1 x 230V |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Alternative Part Descriptions
- VB 0,35/1/9 | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a VB 0.35/1/9?
Additional datasheets, footprints and schematics for VB 0.35/1/9 are listed in our Part Details tab. You can also find the VB 0.35/1/9 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VB 0.35/1/9 in the Pricing & Inventory tab next to part details. You can view VB 0.35/1/9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VB 0.35/1/9 fall under?
The VB 0.35/1/9 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to VB 0.35/1/9 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VB 0.35/1/9 you can contact the distributor directly for product support, shipping queries etc.
Is the VB 0.35/1/9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for VB 0.35/1/9 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VB 0.35/1/9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VB 0.35/1/9 often in real-time on the comparison pages.
What if I can't find stock of VB 0.35/1/9?
You can fill out our help required form which you can use to request a quote for VB 0.35/1/9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.