Distributor | Stock | ||
---|---|---|---|
![]() |
Newark |
No stock
|
Buy Now |
Connector Type A | QSFP+ 38 Position Plug |
---|---|
Connector Type B | QSFP+ 38 Position Plug |
Cable Length - Imperial | 10ft |
Cable Length - Metric | 3m |
Jacket Color | Black |
Cable Assembly, Qsfp-Qsfp, 3M, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a VAHS-28-0103-3M?
Additional datasheets, footprints and schematics for VAHS-28-0103-3M are listed on our Part Details page. You can also find images and similar parts to VAHS-28-0103-3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VAHS-28-0103-3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VAHS-28-0103-3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VAHS-28-0103-3M fall under?
The VAHS-28-0103-3M is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.
Can I view similar or alternative parts?
You can view similar parts to VAHS-28-0103-3M when available in the Network Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VAHS-28-0103-3M you can contact the distributor directly for product support, shipping queries etc.
Is the VAHS-28-0103-3M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VAHS-28-0103-3M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VAHS-28-0103-3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VAHS-28-0103-3M often in real-time on the comparison pages.
What if I can't find stock of VAHS-28-0103-3M?
You can fill out our help required form which you can use to request a quote for VAHS-28-0103-3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.