Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Type | Electric |
---|---|
Supply Voltage VAC | 120V |
Capacity | 1gallon (US) |
Flow Rate | 99cu.ft/min |
Length | 488.95mm |
Height | 236.22mm |
Width | 187.96mm |
Weight | 11lb |
RoHS Compliant | Yes |
Vacuum Cleaner, 120V, 99Cfm | Newark Electronics |
26W5726 | element14 |
Where can I find additional details, specifications and documents for a VACOMEGASLFH?
Additional datasheets, footprints and schematics for VACOMEGASLFH are listed on our Part Details page. You can also find images and similar parts to VACOMEGASLFH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VACOMEGASLFH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VACOMEGASLFH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VACOMEGASLFH fall under?
The VACOMEGASLFH is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Vacuum Cleaners & Accessories > Vacuum Cleaners.
Can I view similar or alternative parts?
You can view similar parts to VACOMEGASLFH when available in the Vacuum Cleaners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VACOMEGASLFH you can contact the distributor directly for product support, shipping queries etc.
Is the VACOMEGASLFH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VACOMEGASLFH have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for VACOMEGASLFH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VACOMEGASLFH often in real-time on the comparison pages.
What if I can't find stock of VACOMEGASLFH?
You can fill out our help required form which you can use to request a quote for VACOMEGASLFH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.