Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Type | Electric |
---|---|
Supply Voltage VAC | 120V |
Length | 488.95mm |
Height | 236.22mm |
Width | 187.96mm |
Weight | 11lb |
RoHS Compliant | Yes |
Vacuum Cleaner, 120V, 11Lb | Newark Electronics |
Where can I find additional details, specifications and documents for a VACOMEGASLF?
Additional datasheets, footprints and schematics for VACOMEGASLF are listed on our Part Details page. You can also find images and similar parts to VACOMEGASLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VACOMEGASLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VACOMEGASLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VACOMEGASLF fall under?
The VACOMEGASLF is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Vacuum Cleaners & Accessories > Vacuum Cleaners.
Can I view similar or alternative parts?
You can view similar parts to VACOMEGASLF when available in the Vacuum Cleaners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VACOMEGASLF you can contact the distributor directly for product support, shipping queries etc.
Is the VACOMEGASLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VACOMEGASLF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VACOMEGASLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VACOMEGASLF often in real-time on the comparison pages.
What if I can't find stock of VACOMEGASLF?
You can fill out our help required form which you can use to request a quote for VACOMEGASLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.