VACOMEGASCT Cleaning Tools & Accessories by ATRIX INTERNATIONAL

VACUUM CLEANER, 120V, 11LB

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$374.24

Distributor Stock
Logo for Newark
Newark
from US$374.24
No stock
Buy Now

Specifications

Power Type Electric
Supply Voltage VAC 120V
Capacity 1gallon (US)
Length 488.95mm
Height 236.22mm
Width 187.96mm
Weight 11lb
RoHS Compliant Yes

Alternative Descriptions

Vacuum Cleaner, 120V, 11Lb | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VACOMEGASCT?

Additional datasheets, footprints and schematics for VACOMEGASCT are listed on our Part Details page. You can also find images and similar parts to VACOMEGASCT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VACOMEGASCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VACOMEGASCT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VACOMEGASCT fall under?

The VACOMEGASCT is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Vacuum Cleaners & Accessories > Vacuum Cleaners.

Can I view similar or alternative parts?

You can view similar parts to VACOMEGASCT when available in the Vacuum Cleaners range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VACOMEGASCT you can contact the distributor directly for product support, shipping queries etc.

Is the VACOMEGASCT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VACOMEGASCT have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for VACOMEGASCT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VACOMEGASCT often in real-time on the comparison pages.

What if I can't find stock of VACOMEGASCT?

You can fill out our help required form which you can use to request a quote for VACOMEGASCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay