Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 450W |
---|---|
Flow Rate | - |
Suction | - |
Cleaning Range | - |
Length | 488.95mm |
Height | 236.22mm |
Width | 187.96mm |
Weight | 11lb |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 237mm |
External Length / Height | 489mm |
External Width | 187mm |
Supply Voltage V AC | 230V |
VACUUM, OMEGA S, UK | element14 |
Where can I find additional details, specifications and documents for a VACOMEGAS220U?
Additional datasheets, footprints and schematics for VACOMEGAS220U are listed on our Part Details page. You can also find images and similar parts to VACOMEGAS220U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VACOMEGAS220U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VACOMEGAS220U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VACOMEGAS220U fall under?
The VACOMEGAS220U is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Vacuum Cleaners & Accessories.
Can I view similar or alternative parts?
You can view similar parts to VACOMEGAS220U when available in the Vacuum Cleaners & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VACOMEGAS220U you can contact the distributor directly for product support, shipping queries etc.
Is the VACOMEGAS220U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VACOMEGAS220U have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for VACOMEGAS220U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VACOMEGAS220U often in real-time on the comparison pages.
What if I can't find stock of VACOMEGAS220U?
You can fill out our help required form which you can use to request a quote for VACOMEGAS220U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.