Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Type | Cordless |
---|---|
Battery Voltage | 36V |
Power Rating | 500W |
Capacity | 8quart (US) |
Flow Rate | 71cu.ft/min |
Length | 305mm |
Height | 584mm |
Width | 254mm |
Weight | 8.41kg |
RoHS Compliant | Yes |
Vacuum Cleaner, 71Cfm, 36V, 8.41Kg | Newark Electronics |
Where can I find additional details, specifications and documents for a VACBP36V?
Additional datasheets, footprints and schematics for VACBP36V are listed on our Part Details page. You can also find images and similar parts to VACBP36V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VACBP36V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VACBP36V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VACBP36V fall under?
The VACBP36V is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Vacuum Cleaners & Accessories > Vacuum Cleaners.
Can I view similar or alternative parts?
You can view similar parts to VACBP36V when available in the Vacuum Cleaners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VACBP36V you can contact the distributor directly for product support, shipping queries etc.
Is the VACBP36V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VACBP36V have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VACBP36V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VACBP36V often in real-time on the comparison pages.
What if I can't find stock of VACBP36V?
You can fill out our help required form which you can use to request a quote for VACBP36V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.