VA100005D150DL TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR, 8.5V, 18V, 1000

Status: Unknown
Series: TransGuard Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Newark
Newark
from US$0.32
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.41
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.46
-
Buy Now
Logo for element14
element14
from US$0.33
-
Buy Now
Logo for Farnell
Farnell
from US$0.31
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 4V
Voltage Rating VDC 5.6V
Product Range TransGuard Series
Clamping Voltage Vc Max 18V
Varistor Case Style Axial Leaded
Peak Surge Current @ 8/20µS 150A
Breakdown Voltage Vbr 8.5VDC
RoHS Compliant Yes

Alternative Descriptions

VA1000 DC=5,6V CL=18V 0,4J | Rutronik
Varistor, 5.6V, 18V, Axial Leaded | Newark Electronics
AXIAL 5.6 VDC 4 VAC 2800 pF MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics
Var MLV 4VAC/5.6VDC 150A 8.5V Axial T/R | Avnet America
VARISTOR, 18V, 4VAC, 5.6VDC, AXIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VA100005D150DL?

Additional datasheets, footprints and schematics for VA100005D150DL are listed on our Part Details page. You can also find images and similar parts to VA100005D150DL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VA100005D150DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VA100005D150DL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VA100005D150DL fall under?

The VA100005D150DL is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VA100005D150DL when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VA100005D150DL you can contact the distributor directly for product support, shipping queries etc.

Is the VA100005D150DL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VA100005D150DL have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for VA100005D150DL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VA100005D150DL often in real-time on the comparison pages.

What if I can't find stock of VA100005D150DL?

You can fill out our help required form which you can use to request a quote for VA100005D150DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay