Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Prices starting from US$0.31
Voltage Rating VAC | 4V |
---|---|
Voltage Rating VDC | 5.6V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 15.5V |
Varistor Case Style | Axial Leaded |
Peak Surge Current @ 8/20µS | 40A |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Varistor, Mlv, 18V, Axial Leaded Rohs Compliant: Yes |Kyocera Avx VA100005A150DL | Newark Electronics |
VARISTOR, MLV, 18V, AXIAL LEADED | element14 |
AXIAL 5.6 VDC 4 VAC 1000 pF Through Hole Multilayer Ceramic Varistor | Future Electronics |
Var MLV 4VAC/5.6VDC 40A 8.5V Axial T/R | Avnet America |
Where can I find additional details, specifications and documents for a VA100005A150DL.?
Additional datasheets, footprints and schematics for VA100005A150DL. are listed on our Part Details page. You can also find images and similar parts to VA100005A150DL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VA100005A150DL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VA100005A150DL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VA100005A150DL. fall under?
The VA100005A150DL. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VA100005A150DL. when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VA100005A150DL. you can contact the distributor directly for product support, shipping queries etc.
Is the VA100005A150DL. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VA100005A150DL. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for VA100005A150DL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VA100005A150DL. often in real-time on the comparison pages.
What if I can't find stock of VA100005A150DL.?
You can fill out our help required form which you can use to request a quote for VA100005A150DL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.