Status: | Unknown |
---|---|
Series: | Mounting Kits |
RoHS: | Unknown |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.53
|
72
in stock
|
Buy Now | |
Rapid Electronics
from US$2.58
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$3.62
|
53
in stock
|
Buy Now | |
element14
from US$3.59
|
53
in stock
|
Buy Now | |
Farnell
from US$3.49
|
53
in stock
|
Buy Now | |
RS Americas
from US$122.80
|
2
in stock
|
Buy Now | |
Avnet America
from US$5.21
|
-
|
Buy Now | |
Avnet Asia
from US$4.25
|
-
|
Buy Now |
Accessory Type | Vertical Mounting Clip |
---|---|
Clip Diameter | 63.5mm |
Product Range | Mounting Kits |
SVHC | No SVHC (15-Jan-2018) |
Vertical Mounting Clip 63.5mm | RS |
Mounting Clip, 63.5Mm, Zinc Plated Steel | Newark Electronics |
MOUNTING CLIP, 63.5MM, ZINC PLATED STEEL | element14 |
Cap Aluminum Mounting Clip (88.9 x 25.4mm) Screw Mount | Avnet America |
Where can I find additional details, specifications and documents for a V8?
Additional datasheets, footprints and schematics for V8 are listed on our Part Details page. You can also find images and similar parts to V8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V8 fall under?
The V8 is listed under Passive Components > Capacitors > Capacitor Accessories.
Can I view similar or alternative parts?
You can view similar parts to V8 when available in the Capacitor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V8 you can contact the distributor directly for product support, shipping queries etc.
Is the V8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V8 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for V8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V8 often in real-time on the comparison pages.
What if I can't find stock of V8?
You can fill out our help required form which you can use to request a quote for V8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.