Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 0.69 x 0.45 x 0.35 |
---|---|
Dimensions LxWxH (mm) | 17.5 x 11.5 x 9 |
Input Voltage (Vdc) | 6.5 ~ 32 |
Isolation (Vdc) | 0 |
Nom. Input Voltage (Vdc) | 12, 15, 18, 20, 24, 28, 30, 32, 7.5, 9 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 71 |
Operating Temp MAX (With Derating, °C) | 85 |
Operating Temp MIN (°C) | -40 |
Operating Temp MIN (With Derating, °C) | -40 |
Output Current (A) | 1 |
Output Voltage (Vdc) | 5 |
Package Type | SIP |
Power (W) | 5 |
Regulation | Yes |
Special Features | Extended Temp Range |
Standard Footprint | SIP3 |
Dc-Non-Isolated 1A6.5 32Vinput 5Voutput Sip |Cui V7805-1000 | Newark Electronics |
Where can I find additional details, specifications and documents for a V7805-1000?
Additional datasheets, footprints and schematics for V7805-1000 are listed on our Part Details page. You can also find images and similar parts to V7805-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V7805-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V7805-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V7805-1000 fall under?
The V7805-1000 is listed under power > dc-dc-converters > non-isolated > v78-1000-series > v7805-1000.
Can I view similar or alternative parts?
You can view similar parts to V7805-1000 when available in the v7805-1000 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V7805-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the V7805-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V7805-1000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for V7805-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V7805-1000 often in real-time on the comparison pages.
What if I can't find stock of V7805-1000?
You can fill out our help required form which you can use to request a quote for V7805-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.